Honeywell logo

Honeywell Xenon XP 1950g Handheld bar code reader 1D/2D LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87000
Info modified on:
09 Mar 2024, 14:04:25
Warranty:
5 Years
Long product name Honeywell Xenon XP 1950g Handheld bar code reader 1D/2D LED Black:

Xenon Extreme Performance (XP) 1950g, 100.000 lux, Up to 400 cm/s, 1D, PDF, 2D, Postal Digimarc, DOT Code, OCR, 2.5W, Black, USB-A, 3m

Short summary description Honeywell Xenon XP 1950g Handheld bar code reader 1D/2D LED Black:

Honeywell Xenon XP 1950g, Handheld bar code reader, 1D/2D, LED, PDF417, 1280 x 800 pixels, 0 - 100000 lx

Long summary description Honeywell Xenon XP 1950g Handheld bar code reader 1D/2D LED Black:

Honeywell Xenon XP 1950g. Type: Handheld bar code reader, Scanner type: 1D/2D, Sensor type: LED. Connectivity technology: Wired, Standard interfaces: RS-232, RS-485, USB, Cable length: 3 m. Product colour: Black, Housing material: Plastic, International Protection (IP) code: IP41. Power source type: DC, Power consumption (typical): 2.5 W, Input voltage: 4.4 V. Weight: 160 g, Width: 99 mm, Depth: 640 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.