Product Brochure/Datasheet
(0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Male
- - Connector angle: 90°
- - Black
Long product name Honeywell 071918 power cable Black
:
AC Power Cord, China Region
The long product name of Honeywell 071918 power cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
AC Power Cord, China Region
More>>>
Short summary description Honeywell 071918 power cable Black:
This short summary of the Honeywell 071918 power cable Black data-sheet is auto-generated and uses the product title and the first six key specs.
Honeywell 071918, Black, Male, 90°
Long summary description Honeywell 071918 power cable Black:
This is an auto-generated long summary of Honeywell 071918 power cable Black based on the first three specs of the first five spec groups.
Honeywell 071918. Product colour: Black, Connector 1 gender: Male, Connector angle: 90°