Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Travelstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7K60 60GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS726060M9AT00
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8570
This statistic is based on the 87898 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85892 free Open Icecat users.
Info modified on: 04 Jan 2019 08:53:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100 :
The short editorial description of Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100

Travelstar 7K60, 60GB, Ultra ATA/100, 7200rpm, 2.5"
More>>>
Short summary description Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100:
This short summary of the Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi Travelstar 7K60 60GB, 2.5", 60 GB, 7200 RPM

Long summary description Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100:
This is an auto-generated long summary of Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Hitachi Travelstar 7K60 60GB. HDD size: 2.5", HDD capacity: 60 GB, HDD speed: 7200 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:12:55
Uk has collected 1 expert review for Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:12:55
Nl heeft 1 proffesionele recensie voor Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100 gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:12:55
Fr a recueilli 1 avis d’experts pour Hitachi Travelstar 7K60 60GB 2.5" 60 Go Ultra-ATA/100 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:12:55
De hat 1 Expertenmeinung für Hitachi Travelstar 7K60 60GB 2.5 Zoll Ultra-ATA/100 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:12:55
Testseek ha raccolto 1 recensione da parte di esperti per Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:12:55
Es ha coleccionado 1 opiniones de expertos para Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:12:55
Dk har samlet 1 ekspertanmeldelse for Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:12:55
Se har samlat in 1 experttest för Hitachi Travelstar 7K60 60GB 2.5" Ultra-ATA/100 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
tek.no
Updated:
2016-11-15 01:12:55
Hitachi har lenge produsert harddisker til bærbare maskiner, og etter de kjøpte opp IBM sin harddiskavdeling har de store deler av dette markedet. Dette er den første testen av harddisker vi har hatt på hardware.no på en lang stund, og det blir ikke d...
Bottom line Vi var svært spente på hvordan den første 7200 RPM harddisken for bærbare ville fungere. Vi fryktet høyt strømforbruk og støynivå, men vi ble svært overrasket over at disse antagelsene ble slått til skamme. Ikke bare var støynivået lavere enn den eldr...
0%
Show all
Customer service details