location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi Travelstar 5K500 internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Travelstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travelstar 5K500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS545050KTA300
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2019 09:31:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi Travelstar 5K500 internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 5400 RPM Serial ATA
  • - Storage drive buffer size: 8 MB
  • - 148 g
More>>>
Short summary description Hitachi Travelstar 5K500 internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA:
This short summary of the Hitachi Travelstar 5K500 internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi Travelstar 5K500, 500 GB, 5400 RPM, 8 MB, 2.5", Serial ATA

Long summary description Hitachi Travelstar 5K500 internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA:
This is an auto-generated long summary of Hitachi Travelstar 5K500 internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA based on the first three specs of the first five spec groups.

Hitachi Travelstar 5K500. HDD capacity: 500 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: Serial ATA

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 10:35:06
Uk has collected 7 expert reviews for Hitachi Travelstar 5K500 internal hard drive 500 GB 5400 RPM 8 MB 2.5" Serial ATA and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-07-31 10:35:05
We would have reviewed this drive much earlier, but Hitachi did not send a review sample right away. Hence the Travelstar 5K500 has been on the market for a few months now; it is still Hitachi’s top model, though. As it is based on a three platter design and a height of 12.5 mm, it will not fit into many mainstream notebook designs that require 9.5 mm drives...
0%
expertreviews.co.uk
Updated:
2011-07-31 10:35:06
Laptop hard disks have always been smaller than their desktop counterparts, but capacities are steadily increasing. Hitachis Travelstar 5K500 is the first to have an impressively large capacity of 500GB, which is just as large as all but the most g...
60%
tomshardware.com
Updated:
2011-07-31 10:35:05
The maximum throughput of almost 63 MB/s is also only average: Hitachi’s single platter Travelstar 5K320 is faster at almost 65 MB/s. However, the three platter Travelstar 5K500 is as efficient as Hitachi says: the manufacturer states that it is proud of maintaining almost the same power envelope for this model as that of its 320GB predecessor...
Bottom line We have seen several new records during the testing for this review. Hitachi and Samsung are the first to offer 500GB hard drives in the notebook space. Samsung breaks a throughput record by getting close to 80 MB/s with the HM500LI. However, it also...
0%
techtree.com
Updated:
2011-07-31 10:35:05
Laptops are speedily replacing desktop PCs and are growing more and more powerful. Needless to say, the data needs are also growing and to accommodate them, laptops are coming with larger and larger hard drives. We had recently tested a 320GB hard driv...
Good Good performance, Huge capacity, Silent, Cool...
Bad Expensive...
Bottom line The Hitachi Travelstar 5K500 HTS545050KTA300 performs quite well, but not better than the WD Scorpio 320GB, but it performs better than any of the 2.5-inch drives nevertheless. It runs cool and is quite silent features that make it perfect for any lap...
70%
extremetech.com
Updated:
2011-07-31 10:35:05
Hitachi Global Data Storage made a splash two years ago, with the first one terabyte desktop hard drive. Now theyre aiming to do the same thing in mobile storage, offering the first one-half terabyte drive. As with their initial one terabyte offerings...
Good 500GB in a 2.5-inch form factor; low power...
Bad Relatively low performance (5,400RPM); 12.5mm height may restrict this drive in some small laptops.
Bottom line Hitachi ups the capacity ante with the 5K500, but at the expense of some performance and a taller form factor...
0%
Country Distributor
United Kingdom 1 distributor(s)