Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hitachi Travelstar 120GB 4200 RPM 2.5" Ultra-ATA/133

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Travelstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
120GB 4200 RPM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS421212H9AT00
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5710
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Jan 2019 09:24:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hitachi Travelstar 120GB 4200 RPM 2.5" Ultra-ATA/133 :
The short editorial description of Hitachi Travelstar 120GB 4200 RPM 2.5" Ultra-ATA/133

120GB / 4200RPM / 8MB / ATA7
More>>>
Short summary description Hitachi Travelstar 120GB 4200 RPM 2.5" Ultra-ATA/133:
This short summary of the Hitachi Travelstar 120GB 4200 RPM 2.5" Ultra-ATA/133 data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi Travelstar 120GB 4200 RPM, 2.5", 120 GB, 4200 RPM

Long summary description Hitachi Travelstar 120GB 4200 RPM 2.5" Ultra-ATA/133:
This is an auto-generated long summary of Hitachi Travelstar 120GB 4200 RPM 2.5" Ultra-ATA/133 based on the first three specs of the first five spec groups.

Hitachi Travelstar 120GB 4200 RPM. HDD size: 2.5", HDD capacity: 120 GB, HDD speed: 4200 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details