location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi Deskstar T7K250 internal hard drive 200 GB 7200 RPM 8 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskstar T7K250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDT722520DLA380
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi Deskstar T7K250 internal hard drive 200 GB 7200 RPM 8 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 200 GB 3.5" 7200 RPM Serial ATA II
  • - Storage drive buffer size: 8 MB
  • - 640 g
Long product name Hitachi Deskstar T7K250 internal hard drive 200 GB 7200 RPM 8 MB 3.5" Serial ATA II :
The long product name of Hitachi Deskstar T7K250 internal hard drive 200 GB 7200 RPM 8 MB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskstar T7K250, 200GB, 7200RPM, SATA II
More>>>
Short summary description Hitachi Deskstar T7K250 internal hard drive 200 GB 7200 RPM 8 MB 3.5" Serial ATA II:
This short summary of the Hitachi Deskstar T7K250 internal hard drive 200 GB 7200 RPM 8 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi Deskstar T7K250, 200 GB, 7200 RPM, 8 MB, 3.5", Serial ATA II

Long summary description Hitachi Deskstar T7K250 internal hard drive 200 GB 7200 RPM 8 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Hitachi Deskstar T7K250 internal hard drive 200 GB 7200 RPM 8 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Hitachi Deskstar T7K250. HDD capacity: 200 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: Serial ATA II

Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 23:59:41
Uk has collected 5 expert reviews for Hitachi Deskstar T7K250 internal hard drive 200 GB 7200 RPM 8 MB 3.5" Serial ATA II and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
itreviews.com
Updated:
2013-11-01 23:59:40
great value SATA II hard drive: Hitachi has released a new family of SATA hard drives, and right at the top of the tree we have the 7K500 which uses five platters and ten read/write heads to achieve an enormous capacity of...
0%
tomshardware.co.uk
Updated:
2013-11-01 23:59:41
While hard disk makers are currently unleashing drives with maximum capacities of 320, 400 or even 500 GB, Hitachi is taking a different approach, introducing a new line of models that tops out at a relatively modest 250 GB. As Samsung has proven ver...
0%
xbitlabs.com
Updated:
2013-11-01 23:59:40
One year is just a moment for a centuries-old oak tree and a long enough time for a man, but about half a lifecycle for a modern hard disk. Driven by tough competition, the manufacturers have made a point of updating their product lines at least once e...
Bottom line This review covering rather old products and also being a kind of a final performance for Maxtor, we won’t make our traditional conclusion about the preferable application of each product. Instead, we’ll point at the strong and weak points of...
0%
storagereview.com
Updated:
2013-11-01 23:59:40
As a rule, StorageReview evaluates the largest, "flagship" drive within a given family. While this tenet permits impartial selection of review drives, it has at times created inequitable comparisons as some manufacturers tend to lag behind others when...
0%
maximumpc.com
Updated:
2013-11-01 23:59:41
Like the Western Digital WD2500KS we reviewed recently, Hitachi has taken last year’s 7K250 drive, added a SATA 3G interface, and renamed the new model the T7K250. Unlike WD, however, Hitachi decided to stick with an 8MB buffer. The company also went f...
90%
Country Distributor
United Kingdom 1 distributor(s)