location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi DT00891 projector lamp 220 W UHB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DT00891
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT00891 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hitachi DT00891 projector lamp 220 W UHB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHB 220 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Hitachi
Long product name Hitachi DT00891 projector lamp 220 W UHB :
The long product name of Hitachi DT00891 projector lamp 220 W UHB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DT00891, Lamp
More>>>
Short summary description Hitachi DT00891 projector lamp 220 W UHB:
This short summary of the Hitachi DT00891 projector lamp 220 W UHB data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi DT00891, UHB, 220 W, 2000 h, Hitachi, CPA100, EDA100, EDA110

Long summary description Hitachi DT00891 projector lamp 220 W UHB:
This is an auto-generated long summary of Hitachi DT00891 projector lamp 220 W UHB based on the first three specs of the first five spec groups.

Hitachi DT00891. Lamp type: UHB, Bulb power: 220 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h, Brand compatibility: Hitachi, Compatibility: CPA100, EDA100, EDA110

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL273 projector lamp 200 W UHB
(show image)
GL273 GL273 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts ML10463 projector lamp 220 W
(show image)
ML10463 ML10463 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00751 projector lamp 200 W
(show image)
DT00751?CS DT00751 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00301 projector lamp
(show image)
DT00301?CS DT00301 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00665 projector lamp
(show image)
DT00665?CS DT00665 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi DT00771 projector lamp
(show image)
DT00771?CS DT00771 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)