Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hitachi Replacement Lamp DT00341 projector lamp 250 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp DT00341
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DT00341 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5501001462262
Category
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28019
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hitachi Replacement Lamp DT00341 projector lamp 250 W UHP :
The short editorial description of Hitachi Replacement Lamp DT00341 projector lamp 250 W UHP

Replacement Lamp DT00341
More>>>
Short summary description Hitachi Replacement Lamp DT00341 projector lamp 250 W UHP:
This short summary of the Hitachi Replacement Lamp DT00341 projector lamp 250 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi Replacement Lamp DT00341, UHP, 250 W, 2000 h, Hitachi, CPX980, CPX985

Long summary description Hitachi Replacement Lamp DT00341 projector lamp 250 W UHP:
This is an auto-generated long summary of Hitachi Replacement Lamp DT00341 projector lamp 250 W UHP based on the first three specs of the first five spec groups.

Hitachi Replacement Lamp DT00341. Lamp type: UHP, Bulb power: 250 W, Service life of lamp: 2000 h, Brand compatibility: Hitachi, Compatibility: CPX980, CPX985

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Portugal 1 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Customer service details