location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi Circular saw blade for wood 190 x 30

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Circular saw blade for wood 190 x 30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
752436
Category:
Toothed disc made of metal that is used in a circular saw.
Circular Saw Blades Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Catalogue (13.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hitachi Circular saw blade for wood 190 x 30
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Suitable for materials: Wood
  • - 19 cm
  • - Bore size: 3 cm
  • - Number of teeth: 18
  • - Brand compatibility: Hitachi
Long product name Hitachi Circular saw blade for wood 190 x 30 :
The long product name of Hitachi Circular saw blade for wood 190 x 30. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

190mm, 18 teeth
More>>>
Short summary description Hitachi Circular saw blade for wood 190 x 30:
This short summary of the Hitachi Circular saw blade for wood 190 x 30 data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi Circular saw blade for wood 190 x 30, Wood, 19 cm, 3 cm, 1.6 mm, 2.6 mm, Hitachi

Long summary description Hitachi Circular saw blade for wood 190 x 30:
This is an auto-generated long summary of Hitachi Circular saw blade for wood 190 x 30 based on the first three specs of the first five spec groups.

Hitachi Circular saw blade for wood 190 x 30. Suitable for materials: Wood, Blade diameter: 19 cm, Bore size: 3 cm

Brand Image Product code Product Stock Price from
Hitachi

Hitachi Circular saw blade for aluminium 235 x 30
(show image)
752459 Circular saw blade for aluminium 235 x 30 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Circular saw blade for wood 190 x 30
(show image)
752438 Circular saw blade for wood 190 x 30 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Circular saw blade for wood 190 x 30
(show image)
752437 Circular saw blade for wood 190 x 30 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Circular saw blade for wood 185 x 30
(show image)
752431 Circular saw blade for wood 185 x 30 0.00
(excl. VAT)
0 (incl. VAT)