Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 99.1 cm (39") LED
- - HD 1366 x 768 pixels 16:9
- - 300 cd/m²
- - DVB-C, DVB-T
- - VESA mounting 200 x 100 mm
More>>>
Short summary description Hitachi 39HB4C01 hospitality TV 99.1 cm (39") HD 300 cd/m² Black 12 W:
This short summary of the Hitachi 39HB4C01 hospitality TV 99.1 cm (39") HD 300 cd/m² Black 12 W data-sheet is auto-generated and uses the product title and the first six key specs.
Hitachi 39HB4C01, 99.1 cm (39"), HD, 1366 x 768 pixels, LED, 16:9, 300 cd/m²
Long summary description Hitachi 39HB4C01 hospitality TV 99.1 cm (39") HD 300 cd/m² Black 12 W:
This is an auto-generated long summary of Hitachi 39HB4C01 hospitality TV 99.1 cm (39") HD 300 cd/m² Black 12 W based on the first three specs of the first five spec groups.
Hitachi 39HB4C01. Display diagonal: 99.1 cm (39"), HD type: HD, Display resolution: 1366 x 768 pixels. Product colour: Black, Panel mounting interface: 200 x 100 mm. Video formats supported: 3GP, ASF, AVI, FLV, MKV, MP4, MPEG, VOB, WMV. RMS rated power: 12 W. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz