location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hitachi Travelstar 5K500.B 2.5" 250 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hitachi Check ‘Hitachi’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Travelstar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5K500.B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0A57912 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
2000019204534
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Hitachi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hitachi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Sep 2023 11:34:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hitachi Travelstar 5K500.B 2.5" 250 GB Serial ATA :
The long product name of Hitachi Travelstar 5K500.B 2.5" 250 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hitachi Travelstar 5K500.B, 250 GB, 5400 RPM, 8 MB.
More>>>
Short summary description Hitachi Travelstar 5K500.B 2.5" 250 GB Serial ATA:
This short summary of the Hitachi Travelstar 5K500.B 2.5" 250 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

Hitachi Travelstar 5K500.B, 2.5", 250 GB, 5400 RPM

Long summary description Hitachi Travelstar 5K500.B 2.5" 250 GB Serial ATA:
This is an auto-generated long summary of Hitachi Travelstar 5K500.B 2.5" 250 GB Serial ATA based on the first three specs of the first five spec groups.

Hitachi Travelstar 5K500.B. HDD size: 2.5", HDD capacity: 250 GB, HDD speed: 5400 RPM

Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 10:01:22
Uk has collected 12 expert reviews for Hitachi Travelstar 5K500.B 2.5" 250 GB Serial ATA and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
pcadvisor.co.uk
Updated:
2015-01-01 10:01:22
Product Code: HTS545050B9A300 Laptop computers neednt have any less storage than desktops, and the Hitachi TravelStar 5K500.B 500GB hard drive from Hitachi proves it. The Hitachi TravelStar 5K500.B has a standard 2.5in form factor and uses two plat...
Bottom line The Hitachi TravelStar 5K500.B does consume less power, but other laptop HDD manufacturers have managed to achieve quite the same speeds today. So unless you need the power savings or BDE (bulk drive encryption – useful for organizations), this driv...
70%
goodgearguide.com.au
Updated:
2015-01-01 10:01:22
Laptop computers needn’t have any less storage than desktops, and this 500 GB drive from Hitachi proves it. It has a standard 2.5-inch form factor and uses two platters, with a data density of 250 GB per platter. As is usual with most such HDDs, it features a buffer size of 8 MB and spins at 5400 RPM. The fact that it uses a standard SATA II interface, is small and does not generate heat also makes it a candidate for enthusiasts to use in a desktop. Hitachi claims the power usage is reduced to...
Good Energy efficient, fast...
Bad Doesn’t do much to distinguish itself from competitors’ offerings...
Bottom line The Hitachi 5K500.B does consume less power, but other laptop HDD manufacturers have managed to achieve the same speeds today. So unless you need the power savings or BDE (bulk drive encryption — useful for organisations), this drive doesn’t d...
70%
xbitlabs.com
Updated:
2015-01-01 10:01:22
The Deskstar 7K500 was released somewhat later than the junior-series model and differs from the latter in its higher spindle speed (7200 RPM) and larger cache buffer (16 instead of 8 megabytes). This model comes in...
0%
silentpcreview.com
Updated:
2015-01-01 10:01:22
Travelstar 5K500.B 500GB - Hitachi's half terabyte 5400rpm notebook drive is a nice addition to the available options for consumers. It's very quiet, matching the Momentus 7200.4 500GB sample vibrates very little, and is very modest in its power consumption. It beats out the other two...
0%
techworld.com
Updated:
2015-01-01 10:01:22
Laptop computers needn't have any less storage than desktops, and the Hitachi TravelStar 5K500.B 500GB hard drive from Hitachi proves it. The Hitachi TravelStar 5K500.B has a standard 2.5in form factor and uses two platters. As is usual with most such...
Bottom line The Hitachi TravelStar 5K500.B does consume less power, but other laptop HDD manufacturers have managed to achieve quite the same speeds today. So unless you need the power savings or BDE (bulk drive encryption – useful for organizations), this drive...
0%
Brand Image Product code Product Stock Price from
CoreParts

CoreParts AHDD034 internal hard drive 2.5" 250 GB Serial ATA II
(show image)
AHDD034 AHDD034 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)