location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hisense RD-42WR4SLA/CLA1 fridge-freezer Freestanding 310 L Stainless steel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hisense Check ‘Hisense’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RD-42WR4SLA/CLA1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RD-42WR4SLA/CLA1 show
Show alternative article codes used in the online market place
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Hisense’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hisense: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hisense RD-42WR4SLA/CLA1 fridge-freezer Freestanding 310 L Stainless steel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stainless steel Freestanding 310 L
  • - 237 L No Frost (fridge) Multi-Airflow system (fridge) Fridge interior light
  • - 73 L Top-placed No Frost (freezer) 4* 5 kg/24h
  • - 296 kWh 45 dB
Long product name Hisense RD-42WR4SLA/CLA1 fridge-freezer Freestanding 310 L Stainless steel :
The long product name of Hisense RD-42WR4SLA/CLA1 fridge-freezer Freestanding 310 L Stainless steel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SN/ST/N, 310l, A+, 296 kWh, 45dB
More>>>
Hisense RD-42WR4SLA/CLA1 fridge-freezer Freestanding 310 L Stainless steel:
The official description of Hisense RD-42WR4SLA/CLA1 fridge-freezer Freestanding 310 L Stainless steel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Total No Frost
Thanks to innovative Total No Frost technology, ice crystals are unable to form, ensuring there is no build up of frost and ice in the fridge or the freezer, meaning that you will never have to defrost again. In addition, saving your time and energy.

A+ Energy Saving
This super-economical energy efficiency is the unique combination of advanced technology; two separate temperature control for refrigerating and freezing, improved insulation, an innovative evaporation system, and highly efficient compressor design.

Multi AirFlow System
Multi Air Flow System provides even cold air distribution at each corner so that food quickly reaches the ideal storage temperature.

Short summary description Hisense RD-42WR4SLA/CLA1 fridge-freezer Freestanding 310 L Stainless steel:
This short summary of the Hisense RD-42WR4SLA/CLA1 fridge-freezer Freestanding 310 L Stainless steel data-sheet is auto-generated and uses the product title and the first six key specs.

Hisense RD-42WR4SLA/CLA1, 310 L, No Frost (fridge), SN-ST, 45 dB, 5 kg/24h, Stainless steel

Long summary description Hisense RD-42WR4SLA/CLA1 fridge-freezer Freestanding 310 L Stainless steel:
This is an auto-generated long summary of Hisense RD-42WR4SLA/CLA1 fridge-freezer Freestanding 310 L Stainless steel based on the first three specs of the first five spec groups.

Hisense RD-42WR4SLA/CLA1. Total net capacity: 310 L. Door hinge: Right. Climate class: SN-ST, Noise level: 45 dB. Fridge net capacity: 237 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 73 L, Freezing capacity: 5 kg/24h, No Frost (freezer). Annual energy consumption: 296 kWh. Product colour: Stainless steel

Design
Appliance placement *
Freestanding
Product colour *
Stainless steel
Door hinge
Right
Reversible doors
Yes
Control type
Buttons
Built-in display *
No
Shelves material
Tempered glass
Performance
Total net capacity *
310 L
Total gross capacity
328 L
Climate class *
SN-ST
Noise level *
45 dB
Icemaker *
Yes
Fridge
Fridge net capacity *
237 L
Fridge gross capacity
251 L
Fridge interior light
Yes
No Frost (fridge) *
Yes
Multi-Airflow system (fridge) *
Yes
Fridge number of shelves/baskets *
3
Number of vegetable drawers *
2
Fridge door balconies
4
Egg balcony
Yes
Freezer
Freezer position *
Top-placed
Freezer net capacity *
73 L
Freezer
Freezer gross capacity
77 L
Freezing capacity *
5 kg/24h
Storage time during power failure *
10 h
Star rating *
4*
No Frost (freezer) *
Yes
Freezer number of shelves/baskets *
1
Multi-Airflow system (freezer)
Yes
Ergonomics
Adjustable feet
Yes
Power
Energy efficiency class (old)
A+
Annual energy consumption *
296 kWh
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Weight & dimensions
Width *
594 mm
Depth *
638 mm
Height *
1690 mm
Weight *
61.5 kg
Packaging data
Package width
646 mm
Package depth
712 mm
Package height
1748 mm
Package weight
68 kg