location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hisense 50K370 hospitality TV 127 cm (50") Full HD Smart TV Black, Silver 20 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hisense Check ‘Hisense’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50K370
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50K370
Category: Hospitality TVs Check ‘Hisense’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hisense: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 06:48:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hisense 50K370 hospitality TV 127 cm (50") Full HD Smart TV Black, Silver 20 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 127 cm (50")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5.5 ms
  • - DVB-C, DVB-S2, DVB-T
  • - Smart TV
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 400 x 200 mm
  • - 80 W
More>>>
Short summary description Hisense 50K370 hospitality TV 127 cm (50") Full HD Smart TV Black, Silver 20 W:
This short summary of the Hisense 50K370 hospitality TV 127 cm (50") Full HD Smart TV Black, Silver 20 W data-sheet is auto-generated and uses the product title and the first six key specs.

Hisense 50K370, 127 cm (50"), Full HD, 1920 x 1080 pixels, 16:9, Flat, 5.5 ms

Long summary description Hisense 50K370 hospitality TV 127 cm (50") Full HD Smart TV Black, Silver 20 W:
This is an auto-generated long summary of Hisense 50K370 hospitality TV 127 cm (50") Full HD Smart TV Black, Silver 20 W based on the first three specs of the first five spec groups.

Hisense 50K370. Display diagonal: 127 cm (50"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Silver, Panel mounting interface: 400 x 200 mm. Video formats supported: ASF, AVI, DIVX, FLV, H.264, MKV, MPEG1, MPEG2, MPG, VC-1, Audio formats supported: AC3, MP3, WMA, Teletext: 1000 pages. RMS rated power: 20 W, Audio decoders: Dolby Digital, Dolby MS10. Power consumption (typical): 80 W, Power consumption (standby): 0.5 W, AC input voltage: 220 - 240 V

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Display resolution *
1920 x 1080 pixels
Screen shape
Flat
Native aspect ratio *
16:9
Response time
5.5 ms
Viewing angle, horizontal
89°
Viewing angle, vertical
86°
Display diagonal (metric)
126 cm
Native refresh rate
200 Hz
Design
Product colour *
Black, Silver
VESA mounting *
Yes
Panel mounting interface
400 x 200 mm
Performance
Smart TV *
Yes
Timeshift
Yes
On Screen Display (OSD)
Yes
Video formats supported
ASF, AVI, DIVX, FLV, H.264, MKV, MPEG1, MPEG2, MPG, VC-1
Audio formats supported
AC3, MP3, WMA
Teletext function
Yes
Teletext
1000 pages
Ports & interfaces
HDMI ports quantity *
4
HDMI version
1.4
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Composite video in
1
Audio (L/R) out
1
RF ports quantity
2
PC in (D-Sub)
Yes
SCART ports quantity
1
Common interface Plus (CI+)
Yes
Audio
Number of speakers
2
RMS rated power *
20 W
Built-in subwoofer
No
Audio
Audio decoders
Dolby Digital, Dolby MS10
Equalizer
Yes
Network
Wi-Fi *
Yes
Bluetooth *
No
Web browser
Yes
Ethernet LAN *
Yes
Power
Power consumption (typical) *
80 W
Power consumption (standby)
0.5 W
AC input voltage
220 - 240 V
Weight & dimensions
Width (with stand)
1118 mm
Depth (with stand)
215 mm
Height (with stand)
686 mm
Width (without stand)
1118 mm
Depth (without stand)
60 mm
Height (without stand)
652 mm
Weight (without stand)
16.5 kg
Packaging data
Package width
1364 mm
Package depth
158 mm
Package height
850 mm
Package weight
20 kg
Packaging content
Remote control included
Yes
Desktop stand
Yes
Batteries included
Yes
Other features
3D
No
Composite video out
1
Card reader integrated
No
Built-in speaker(s)
Yes
Annual energy consumption
117 kWh
Energy efficiency class (old)
A
TV tuner
Digital signal format system *
DVB-C, DVB-S2, DVB-T