location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hisense 50K20D TV 127 cm (50") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hisense Check ‘Hisense’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50K20D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50K20D
Category: TVs Check ‘Hisense’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hisense: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 11:37:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hisense 50K20D TV 127 cm (50") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 127 cm (50")
  • - Full HD 1920 x 1080 pixels
  • - 130 W
More>>>
Short summary description Hisense 50K20D TV 127 cm (50") Full HD Black:
This short summary of the Hisense 50K20D TV 127 cm (50") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Hisense 50K20D, 127 cm (50"), 1920 x 1080 pixels, Full HD, Black

Long summary description Hisense 50K20D TV 127 cm (50") Full HD Black:
This is an auto-generated long summary of Hisense 50K20D TV 127 cm (50") Full HD Black based on the first three specs of the first five spec groups.

Hisense 50K20D. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Product colour: Black

Display
Display diagonal *
127 cm (50")
HD type *
Full HD
Screen shape *
Flat
Native refresh rate
60 Hz
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
20 W
Equalizer
Yes
Equalizer bands quantity
5
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
On/off switch
Yes
Performance
Parental control
Yes
Ports & interfaces
Mobile High-Definition Link (MHL)
Yes
PC in (D-Sub) *
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
USB 2.0 ports quantity *
1
Component video (YPbPr/YCbCr) in
1
Audio (L/R) in
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
1
Common interface (CI) *
No
Common interface Plus (CI+) *
No
HDMI ports quantity *
1
Management features
Sleep timer
Yes
Power
Power consumption (typical) *
130 W
AC input voltage
120 V
AC input frequency
60 Hz
Weight & dimensions
Width (with stand)
1130.3 mm
Depth (with stand)
282 mm
Height (with stand)
726.4 mm
Weight (with stand)
17.9 kg
Packaging data
Package weight
21.9 kg
Other features
Built-in speaker(s)
Yes