Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hikvision Digital Technology DS-7616NI-SP network video recorder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hikvision Digital Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-7616NI-SP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-7616NI-SP
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hikvision Digital Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8598
This statistic is based on the 76105 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74374 free Open Icecat users .
Info modified on: 10 Dec 2016 16:18:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hikvision Digital Technology DS-7616NI-SP network video recorder :
The short editorial description of Hikvision Digital Technology DS-7616NI-SP network video recorder

16-ch, 2 SATA, Gigabit Ethernet, USB
More>>>
Short summary description Hikvision Digital Technology DS-7616NI-SP network video recorder:
This short summary of the Hikvision Digital Technology DS-7616NI-SP network video recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Hikvision Digital Technology DS-7616NI-SP, 16 channels, 10,100,1000 Mbit/s, 8 TB, Serial ATA, 120 W, 40 W

Long summary description Hikvision Digital Technology DS-7616NI-SP network video recorder:
This is an auto-generated long summary of Hikvision Digital Technology DS-7616NI-SP network video recorder based on the first three specs of the first five spec groups.

Hikvision Digital Technology DS-7616NI-SP. Video input channels: 16 channels, Ethernet LAN data rates: 10,100,1000 Mbit/s. Maximum storage capacity: 8 TB, Hard drive interface: Serial ATA. Power consumption (max): 120 W, Power consumption (typical): 40 W, AC input voltage: 100 - 240 V. Width: 445 mm, Depth: 261 mm, Height: 44.5 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Hikvision Digital Technology

Hikvision Digital Technology DS-7732NI-ST network video recorder
(show image)
DS-7732NI-ST DS-7732NI-ST  — 
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)