Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hikvision Digital Technology DS-7604NI-SE/P Black digital video recorder

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hikvision Digital Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-7604NI-SE/P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-7604NI-SE/P show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
6954273607913 show
Category
Sometimes referred to by the merchandising term personal video recorder (PVR),this is a consumer electronics device or application software that records video in a digital format to a disk drive, USB flash drive, SD memory card, SSD or other local or networked mass storage device. The term includes set-top boxes (STB) with direct to disk recording facility, portable media players (PMP) with recording, recorders (PMR) as camcorders that record onto Secure Digital memory cards and software for personal computers which enables video capture and playback to and from a hard disk drive.
digital video recorders (DVR)
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hikvision Digital Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19248
This statistic is based on the 76035 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74304 free Open Icecat users .
Info modified on: 27 Jan 2018 20:19:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hikvision Digital Technology DS-7604NI-SE/P Black digital video recorder :
The short editorial description of Hikvision Digital Technology DS-7604NI-SE/P Black digital video recorder

4-ch IP Video Input, 2 SATA, 1 TB, USB 2.0, HDMI, black
More>>>
Short summary description Hikvision Digital Technology DS-7604NI-SE/P Black digital video recorder:
This short summary of the Hikvision Digital Technology DS-7604NI-SE/P Black digital video recorder data-sheet is auto-generated and uses the product title and the first six key specs.

Hikvision Digital Technology DS-7604NI-SE/P, 5MP, 3MP, 1080p, UXGA, 720p, VGA, 4CIF, DCIF, 2CIF, CIF, QCIF, Serial ATA, 4000 GB, 1000 GB, 15 W, -10 - 55 °C

Long summary description Hikvision Digital Technology DS-7604NI-SE/P Black digital video recorder:
This is an auto-generated long summary of Hikvision Digital Technology DS-7604NI-SE/P Black digital video recorder based on the first three specs of the first five spec groups.

Hikvision Digital Technology DS-7604NI-SE/P. Playback resolutions supported: 5MP, 3MP, 1080p, UXGA, 720p, VGA, 4CIF, DCIF, 2CIF, CIF, QCIF. Hard drive interface: Serial ATA, Maximum hard drive capacity: 4000 GB, Hard drive capacity: 1000 GB. Power consumption (typical): 15 W. Dimensions (WxDxH): 445 x 290 x 45 mm, Weight: 2 kg. Colour of product: Black

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Hikvision Digital Technology

Hikvision Digital Technology DS-7608HI-ST Black digital video recorder
(show image)
DS-7608HI-ST DS-7608HI-ST EUR 0,27
(excl. VAT)
EUR 0,27 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)