Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hikvision Digital Technology DS-2CD8253F-EI IP security camera Outdoor Bullet White security camera

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hikvision Digital Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-2CD8253F-EI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-2CD8253F-EI
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
security cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hikvision Digital Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4601
This statistic is based on the 76030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74293 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hikvision Digital Technology DS-2CD8253F-EI IP security camera Outdoor Bullet White security camera :
The short editorial description of Hikvision Digital Technology DS-2CD8253F-EI IP security camera Outdoor Bullet White security camera

1/3" CMOS, 2MP, 0.8 lux, 2.7 - 9mm, F1.2, 1600 x 1200 px, Day/night, IR, bullet
More>>>
Short summary description Hikvision Digital Technology DS-2CD8253F-EI IP security camera Outdoor Bullet White security camera:
This short summary of the Hikvision Digital Technology DS-2CD8253F-EI IP security camera Outdoor Bullet White security camera data-sheet is auto-generated and uses the product title and the first six key specs.

Hikvision Digital Technology DS-2CD8253F-EI, IP security camera, Outdoor, Bullet, White, Wall, IP66

Long summary description Hikvision Digital Technology DS-2CD8253F-EI IP security camera Outdoor Bullet White security camera:
This is an auto-generated long summary of Hikvision Digital Technology DS-2CD8253F-EI IP security camera Outdoor Bullet White security camera based on the first three specs of the first five spec groups.

Hikvision Digital Technology DS-2CD8253F-EI. Type: IP security camera, Placement supported: Outdoor. Form factor: Bullet, Colour of product: White, Mounting type: Wall. Maximum resolution: 1600 x 1200 pixels, Video formats supported: H.264,M-JPEG,MPEG4, Supported graphics resolutions: 1280 x 960,1280 x 720 (HD 720),1600 x 1200 (UXGA). Minimum illumination: 0.8 lx, Field of view (FOV) angle: 101°, Camera shutter speed: 1/25 - 1/100000. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3")

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2015-09-11
Testseek has collected 2 expert reviews for Hikvision Digital Technology DS-2CD8253F-EI surveillance camera and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
91%
Country Distributor
Belgium 1 distributor(s)