Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hikvision Digital Technology HIKVISION DS-2CD2542FWD-I(2.8mm) 4MP IR WDR MiniDome 2.8mm 1/3 Prog CMOS 2688×1520 H264/MJPEG IP66 120dB WDR 3D DNR BLC IR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hikvision Digital Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HIKVISION DS-2CD2542FWD-I(2.8mm) 4MP IR WDR MiniDome 2.8mm 1/3 Prog CMOS 2688×1520 H264/MJPEG IP66 120dB WDR 3D DNR BLC IR
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300808146
Category
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hikvision Digital Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 133
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 02 Jan 2017
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hikvision Digital Technology HIKVISION DS-2CD2542FWD-I(2.8mm) 4MP IR WDR MiniDome 2.8mm 1/3 Prog CMOS 2688×1520 H264/MJPEG IP66 120dB WDR 3D DNR BLC IR:
This short summary of the Hikvision Digital Technology HIKVISION DS-2CD2542FWD-I(2.8mm) 4MP IR WDR MiniDome 2.8mm 1/3 Prog CMOS 2688×1520 H264/MJPEG IP66 120dB WDR 3D DNR BLC IR data-sheet is auto-generated and uses the product title and the first six key specs.

Hikvision Digital Technology DS-2CD2542FWD-I(2.8MM) IP MICRODOME

Long summary description Hikvision Digital Technology HIKVISION DS-2CD2542FWD-I(2.8mm) 4MP IR WDR MiniDome 2.8mm 1/3 Prog CMOS 2688×1520 H264/MJPEG IP66 120dB WDR 3D DNR BLC IR:
This is an auto-generated long summary of Hikvision Digital Technology HIKVISION DS-2CD2542FWD-I(2.8mm) 4MP IR WDR MiniDome 2.8mm 1/3 Prog CMOS 2688×1520 H264/MJPEG IP66 120dB WDR 3D DNR BLC IR based on the first three specs of the first five spec groups.

Hikvision Digital Technology DS-2CD2542FWD-I(2.8MM) IP MICRODOME

Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)