Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hikvision Digital Technology DS-KAB02 mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hikvision Digital Technology
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-KAB02
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-KAB02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5420016851062 show
Category
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHikvision Digital Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2626
This statistic is based on the 96352 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94184 free Open Icecat users.
Info modified on: 24 Jun 2019 13:41:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Hikvision Digital Technology DS-KAB02 mounting kit :
The short editorial description of Hikvision Digital Technology DS-KAB02 mounting kit

Protective Shield for the wall mounting of the villa door station
More>>>
Short summary description Hikvision Digital Technology DS-KAB02 mounting kit:
This short summary of the Hikvision Digital Technology DS-KAB02 mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Hikvision Digital Technology DS-KAB02, -30 - 70 °C, 10 - 90%, 106 mm, 80 mm, 193 mm

Long summary description Hikvision Digital Technology DS-KAB02 mounting kit:
This is an auto-generated long summary of Hikvision Digital Technology DS-KAB02 mounting kit based on the first three specs of the first five spec groups.

Hikvision Digital Technology DS-KAB02. Width: 106 mm, Depth: 80 mm, Height: 193 mm

Brand Image Product code Product Stock Price from
Hikvision Digital Technology

Hikvision Digital Technology DS-KAB01 mounting kit
(show image)
DS-KAB01 DS-KAB01 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)