location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HID Identity iCLASS Contactless smart card Passive 13560 kHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HID Identity Check ‘HID Identity’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iCLASS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2000PGGBN show
Show alternative article codes used in the online market place
Category:
A form of ID card used to access buildings, computer systems etc.
Access Cards Check ‘HID Identity’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HID Identity: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HID Identity iCLASS Contactless smart card Passive 13560 kHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Contactless smart card
  • - Passive
  • - Frequency: 13560 kHz
  • - Operating temperature (T-T): -40 - 70 °C
  • - PVC
  • - White
Long product name HID Identity iCLASS Contactless smart card Passive 13560 kHz :
The long product name of HID Identity iCLASS Contactless smart card Passive 13560 kHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iCLASS, 2k Bits(256 Bytes) with 2 Application Areas, Programmed iCLASS, Specify Programming Information, Front Plain White with Gloss Finish, Back Plain White with Gloss Finish, Laser Engraved Sequential Internal/Sequential Non-Matching External Card Numbering, No Slot Punch
More>>>
Short summary description HID Identity iCLASS Contactless smart card Passive 13560 kHz:
This short summary of the HID Identity iCLASS Contactless smart card Passive 13560 kHz data-sheet is auto-generated and uses the product title and the first six key specs.

HID Identity iCLASS, Contactless smart card, Passive, 13560 kHz, White, PVC, 85.7 mm

Long summary description HID Identity iCLASS Contactless smart card Passive 13560 kHz:
This is an auto-generated long summary of HID Identity iCLASS Contactless smart card Passive 13560 kHz based on the first three specs of the first five spec groups.

HID Identity iCLASS. Type: Contactless smart card, Card type: Passive, Frequency: 13560 kHz. Width: 85.7 mm, Height: 54 mm, Thickness: 0.84 mm

Country Distributor
United States 1 distributor(s)