Product Brochure/Datasheet
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 16 GB CompactFlash
- - 38 MB/s
- - White
Long product name Western Digital MACH 2 16 GB CompactFlash
:
Compact Flash (Type 1), Read up to 38MB/s, Write up to 22MB/s, 16GB
The long product name of Western Digital MACH 2 16 GB CompactFlash. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Compact Flash (Type 1), Read up to 38MB/s, Write up to 22MB/s, 16GB
More>>>
Short summary description Western Digital MACH 2 16 GB CompactFlash:
This short summary of the Western Digital MACH 2 16 GB CompactFlash data-sheet is auto-generated and uses the product title and the first six key specs.
Western Digital MACH 2, 16 GB, CompactFlash, 38 MB/s, 22 MB/s, White
Long summary description Western Digital MACH 2 16 GB CompactFlash:
This is an auto-generated long summary of Western Digital MACH 2 16 GB CompactFlash based on the first three specs of the first five spec groups.
Western Digital MACH 2. Capacity: 16 GB, Flash card type: CompactFlash, Read speed: 38 MB/s, Write speed: 22 MB/s. Product colour: White