location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital Touro Mobile 500 GB external hard drive 5400 RPM 2.5" Micro-USB B 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touro Mobile 500 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0S03122
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5375
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital Touro Mobile 500 GB external hard drive 5400 RPM 2.5" Micro-USB B 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 2.5" 5400 RPM
  • - Micro-USB B 2.0
  • - Black
Warranty: 2 years
Long product name Western Digital Touro Mobile 500 GB external hard drive 5400 RPM 2.5" Micro-USB B 2.0 Black :
The long product name of Western Digital Touro Mobile 500 GB external hard drive 5400 RPM 2.5" Micro-USB B 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touro Mobile 500 GB, 2.5", USB 2.0
More>>>
Short summary description Western Digital Touro Mobile 500 GB external hard drive 5400 RPM 2.5" Micro-USB B 2.0 Black:
This short summary of the Western Digital Touro Mobile 500 GB external hard drive 5400 RPM 2.5" Micro-USB B 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital Touro Mobile 500 GB, 500 GB, 2.5", 2.0, 5400 RPM, Black

Long summary description Western Digital Touro Mobile 500 GB external hard drive 5400 RPM 2.5" Micro-USB B 2.0 Black:
This is an auto-generated long summary of Western Digital Touro Mobile 500 GB external hard drive 5400 RPM 2.5" Micro-USB B 2.0 Black based on the first three specs of the first five spec groups.

Western Digital Touro Mobile 500 GB. HDD capacity: 500 GB, HDD size: 2.5". USB version: 2.0. HDD speed: 5400 RPM. Product colour: Black

Brand Image Product code Product Stock Price from
Western Digital

Western Digital Touro Mobile Pro 750 GB external hard drive 7200 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
0S03111 Touro Mobile Pro 750 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Touro Mobile Pro 500 GB external hard drive 7200 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
0S03106 Touro Mobile Pro 500 GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Touro Mobile 750GB external hard drive 5400 RPM 2.5" Micro-USB B Black
(show image)
0S03128 Touro Mobile 750GB 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Touro Mobile 320 GB external hard drive 5400 RPM 2.5" Micro-USB B Black
(show image)
0S03116 Touro Mobile 320 GB 0.00
(excl. VAT)
0 (incl. VAT)