Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HGST CinemaStar 7K1000C 500GB 3.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HGST
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
CinemaStar
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7K1000C 500GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0F10774 show
Show alternative article codes used in the online market place
Category
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHGST: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6222
This statistic is based on the 91553 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89492 free Open Icecat users.
Info modified on: 04 Jan 2019 10:05:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name HGST CinemaStar 7K1000C 500GB 3.5" Serial ATA :
The short editorial description of HGST CinemaStar 7K1000C 500GB 3.5" Serial ATA

CinemaStar 7K1000.C, 500GB, SATA 3Gb/s, 7200rpm
More>>>
Short summary description HGST CinemaStar 7K1000C 500GB 3.5" Serial ATA:
This short summary of the HGST CinemaStar 7K1000C 500GB 3.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HGST CinemaStar 7K1000C 500GB, 3.5", 500 GB, 7200 RPM

Long summary description HGST CinemaStar 7K1000C 500GB 3.5" Serial ATA:
This is an auto-generated long summary of HGST CinemaStar 7K1000C 500GB 3.5" Serial ATA based on the first three specs of the first five spec groups.

HGST CinemaStar 7K1000C 500GB. HDD size: 3.5", HDD capacity: 500 GB, HDD speed: 7200 RPM

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 18:57:49
Uk has collected 1 expert review for HGST CinemaStar 7K1000C 500GB 3.5" Serial ATA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 18:57:50
Nl heeft 1 proffesionele recensie voor HGST CinemaStar 7K1000C 500GB 3.5" SATA gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 18:57:49
Fr a recueilli 1 avis d’experts pour HGST CinemaStar 7K1000C 500GB 3.5" 500 Go SATA mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 18:57:49
De hat 1 Expertenmeinung für HGST CinemaStar 7K1000C 500GB 3.5 Zoll SATA zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 18:57:49
Testseek ha raccolto 1 recensione da parte di esperti per HGST CinemaStar 7K1000C 500GB 3.5" SATA ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 18:57:50
Es ha coleccionado 1 opiniones de expertos para HGST CinemaStar 7K1000C 500GB 3.5" SATA pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 18:57:50
Dk har samlet 1 ekspertanmeldelse for HGST CinemaStar 7K1000C 500GB 3.5" SATA men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 18:57:50
Se har samlat in 1 experttest för HGST CinemaStar 7K1000C 500GB 3.5" SATA men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 18:57:50
Es has recollit 1 revisió d'experts per HGST CinemaStar 7K1000C 500GB 3.5" SATA però no s'ha trobat cap puntuació global. Feu clic a continuació i utilitzeu Testseek per veure totes les qualificacions, premis de productes i conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 18:57:50
Testseek има добиено 1 оцени од експерти за HGST CinemaStar 7K1000C 500GB 3.5" Serial ATA при тоа нема добиено севкупна оцена. Кликнете долу и употребете го Testseek за да извршите преглед на сите оцени, наградите со кои се има здобиено производот, и заклучоците.
0%
Source Review comments Score
techarp.com
Updated:
2015-01-01 10:01:33
The 500 GB Hitachi CinemaStar 7K1000.C is based on the 500 GB Deskstar 7K1000.C. The only differences are the AV-optimized firmware and a smaller 8 MB disk cache. However, those features make the CinemaStar a different beast from its Deskstar brother...
0%
Customer service details
Array