Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HG hygienic whirlpool bath cleaner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HG
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
hygienic whirlpool bath cleaner
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
448100103 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711577190897
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1360
This statistic is based on the 96371 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94199 free Open Icecat users.
Info modified on: 02 Jun 2018 08:16:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name HG hygienic whirlpool bath cleaner :
The short editorial description of HG hygienic whirlpool bath cleaner

Hygienic whirlpool bath cleaner, 1 L
More>>>
Short summary description HG hygienic whirlpool bath cleaner:
This short summary of the HG hygienic whirlpool bath cleaner data-sheet is auto-generated and uses the product title and the first six key specs.

HG hygienic whirlpool bath cleaner, Shower, Cleaner, 15 min, 1000 ml, 1 pc(s), Bottle

Long summary description HG hygienic whirlpool bath cleaner:
This is an auto-generated long summary of HG hygienic whirlpool bath cleaner based on the first three specs of the first five spec groups.

HG hygienic whirlpool bath cleaner. Suitable for: Shower, Product type: Cleaner, Treatment time: 15 min. Volume: 1000 ml. Quantity per pack: 1 pc(s), Package type: Bottle

Brand Image Product code Product Stock Price from
HG

HG 223050103 bathroom/toilet cleaner 500 ml liquid
(show image)
223050103 223050103 0.00
(excl. VAT)
0 (incl. VAT)