location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HG Mould spray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HG Check ‘HG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mould spray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
186065100 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711577142100
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31561
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:14:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name HG Mould spray :
The long product name of HG Mould spray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mould spray, 650ml
More>>>
Short summary description HG Mould spray:
This short summary of the HG Mould spray data-sheet is auto-generated and uses the product title and the first six key specs.

HG Mould spray, Shower, Disinfecting cleaner, liquid, Spray, 30 min, 650 ml

Long summary description HG Mould spray:
This is an auto-generated long summary of HG Mould spray based on the first three specs of the first five spec groups.

HG Mould spray. Suitable for: Shower, Product type: Disinfecting cleaner, Substance: liquid. Volume: 650 ml. Quantity per pack: 1 pc(s), Package type: Blister

Brand Image Product code Product Stock Price from
HG

HG 591050103 bathroom/toilet cleaner 500 ml Bottle Liquid (concentrate) Grout & tile cleaner
(show image)
591050103 591050103 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG Scale away foam spray with powerful green fragrance
(show image)
604050100 Scale away foam spray with powerful green fragrance 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG scale away foam spray 3x stronger
(show image)
605050100 scale away foam spray 3x stronger 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG super powerful toilet cleaner
(show image)
322050100 super powerful toilet cleaner 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG hygienic toilet gel
(show image)
321060100 hygienic toilet gel 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG scale away foam spray
(show image)
218050100 scale away foam spray 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG Hygienic toilet seat ''quick'' cleaner
(show image)
122010103 Hygienic toilet seat ''quick'' cleaner 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG 186050100 bathroom/toilet cleaner 500 ml Spray liquid Disinfecting cleaner
(show image)
186050100 186050100 0.00
(excl. VAT)
0 (incl. VAT)
HG

HG Shower & washbasin spray
(show image)
2431477 Shower & washbasin spray 0.00
(excl. VAT)
0 (incl. VAT)