Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wired
- - PCI Express Fiber
- - 16000 Mbit/s
- - Internal
Long product name HPE StoreFabric SN1000Q Internal Fiber 16000 Mbit/s
:
HP StoreFabric SN1000Q 16GB 1-port PCIe Fibre Channel Host Bus Adapter
The long product name of HPE StoreFabric SN1000Q Internal Fiber 16000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP StoreFabric SN1000Q 16GB 1-port PCIe Fibre Channel Host Bus Adapter
More>>>
Short summary description HPE StoreFabric SN1000Q Internal Fiber 16000 Mbit/s:
This short summary of the HPE StoreFabric SN1000Q Internal Fiber 16000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.
HPE StoreFabric SN1000Q, Internal, Wired, PCI Express, Fiber, 16000 Mbit/s
Long summary description HPE StoreFabric SN1000Q Internal Fiber 16000 Mbit/s:
This is an auto-generated long summary of HPE StoreFabric SN1000Q Internal Fiber 16000 Mbit/s based on the first three specs of the first five spec groups.
HPE StoreFabric SN1000Q. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 16000 Mbit/s