location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE X5520 G2 10.8TB SFF 10K Network Storage System disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X5520 G2 10.8TB SFF 10K Network Storage System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QW919A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE X5520 G2 10.8TB SFF 10K Network Storage System disk array :
The long product name of HPE X5520 G2 10.8TB SFF 10K Network Storage System disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP X5520 G2 10.8TB SFF 10K Network Storage System
More>>>
Short summary description HPE X5520 G2 10.8TB SFF 10K Network Storage System disk array:
This short summary of the HPE X5520 G2 10.8TB SFF 10K Network Storage System disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE X5520 G2 10.8TB SFF 10K Network Storage System

Long summary description HPE X5520 G2 10.8TB SFF 10K Network Storage System disk array:
This is an auto-generated long summary of HPE X5520 G2 10.8TB SFF 10K Network Storage System disk array based on the first three specs of the first five spec groups.

HPE X5520 G2 10.8TB SFF 10K Network Storage System

Brand Image Product code Product Stock Price from
HP StoreEasy 25 SFF Disk Enclosure disk array HP StoreEasy 25 SFF Disk Enclosure disk array
(show image)
B7E09A StoreEasy 25 SFF Disk Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP StoreEasy 12 LFF Disk Enclosure disk array HP StoreEasy 12 LFF Disk Enclosure disk array
(show image)
B7E08A StoreEasy 12 LFF Disk Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEasy 25 SFF disk array
(show image)
B7E09A 25 SFF 0.00
(excl. VAT)
0 (incl. VAT)
HP D2700 w/10 900GB 6G SAS 10K SFF Dual port HDD 9TB Bundle disk array HP D2700 w/10 900GB 6G SAS 10K SFF Dual port HDD 9TB Bundle disk array
(show image)
QK772A D2700 w/10 900GB 6G SAS 10K SFF Dual port HDD 9TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HP D2700 w/25 900GB 6G SAS 10K SFF Dual port HDD 22.5TB Bundle disk array HP D2700 w/25 900GB 6G SAS 10K SFF Dual port HDD 22.5TB Bundle disk array
(show image)
QK771A D2700 w/25 900GB 6G SAS 10K SFF Dual port HDD 22.5TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HP D2600 w/6 3TB 6G SAS 7.2K LFF Dual port MDL HDD 18TB Bundle disk array HP D2600 w/6 3TB 6G SAS 7.2K LFF Dual port MDL HDD 18TB Bundle disk array
(show image)
QK766A D2600 w/6 3TB 6G SAS 7.2K LFF Dual port MDL HDD 18TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HP D2600 w/12 3TB 6G SAS 7.2K LFF Dual port MDL HDD 36TB Bundle disk array HP D2600 w/12 3TB 6G SAS 7.2K LFF Dual port MDL HDD 36TB Bundle disk array
(show image)
QK765A D2600 w/12 3TB 6G SAS 7.2K LFF Dual port MDL HDD 36TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array HP D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle disk array
(show image)
BV899A D2600 w/12 1TB 6G SAS 7.2K LFF Dual Port Midline HDD 12TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HP 82B 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP 82B 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AP770B 82B 8Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ763B 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)