location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks QR526A disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QR526A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QR526A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112251451 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE StorageWorks QR526A disk array Rack (2U) :
The long product name of HPE StorageWorks QR526A disk array Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12 x 900GB, SAS, 10000rpm, 2.5", FC/iSCSI Combo
More>>>
Short summary description HPE StorageWorks QR526A disk array Rack (2U):
This short summary of the HPE StorageWorks QR526A disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks QR526A, Rack (2U)

Long summary description HPE StorageWorks QR526A disk array Rack (2U):
This is an auto-generated long summary of HPE StorageWorks QR526A disk array Rack (2U) based on the first three specs of the first five spec groups.

HPE StorageWorks QR526A. Chassis type: Rack (2U). Number of storage drives supported: 12

Brand Image Product code Product Stock Price from
HPE

HPE P2000 DC-power SFF Chassis disk array
(show image)
AP841B P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array
(show image)
BV921B P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array
(show image)
AP840B P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array
(show image)
BV921B P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 iSCSI MSA Dual Controller SFF Array System disk array HP P2000 G3 iSCSI MSA Dual Controller SFF Array System disk array
(show image)
BK831B P2000 G3 iSCSI MSA Dual Controller SFF Array System 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 iSCSI MSA Dual Controller LFF Array System disk array HP P2000 G3 iSCSI MSA Dual Controller LFF Array System disk array
(show image)
BK830B P2000 G3 iSCSI MSA Dual Controller LFF Array System 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 10GbE iSCSI MSA Dual Controller SFF Array System disk array HP P2000 G3 10GbE iSCSI MSA Dual Controller SFF Array System disk array
(show image)
AW597B P2000 G3 10GbE iSCSI MSA Dual Controller SFF Array System 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 10GbE iSCSI MSA Dual Controller LFF Array System disk array HP P2000 G3 10GbE iSCSI MSA Dual Controller LFF Array System disk array
(show image)
AW596B P2000 G3 10GbE iSCSI MSA Dual Controller LFF Array System 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 SAS MSA Dual Controller SFF Array System disk array HP P2000 G3 SAS MSA Dual Controller SFF Array System disk array
(show image)
AW594B P2000 G3 SAS MSA Dual Controller SFF Array System 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 SAS MSA Dual Controller LFF Array System disk array HP P2000 G3 SAS MSA Dual Controller LFF Array System disk array
(show image)
AW593B P2000 G3 SAS MSA Dual Controller LFF Array System 0.00
(excl. VAT)
0 (incl. VAT)