location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE X240 10G SFP+ 7m DAC InfiniBand/fibre optic cable SFP+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X240 10G SFP+ 7m DAC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JC784C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381587603 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141726
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE X240 10G SFP+ 7m DAC InfiniBand/fibre optic cable SFP+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7 m
  • - SFP+ Male
  • - SFP+ Male
  • - Jacket material: Polyvinyl chloride (PVC)
  • - Black
Warranty: 1 Year
Long product name HPE X240 10G SFP+ 7m DAC InfiniBand/fibre optic cable SFP+ Black :
The long product name of HPE X240 10G SFP+ 7m DAC InfiniBand/fibre optic cable SFP+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X240 10G SFP+ SFP+ 7m Direct Attach Copper Cable
More>>>
Short summary description HPE X240 10G SFP+ 7m DAC InfiniBand/fibre optic cable SFP+ Black:
This short summary of the HPE X240 10G SFP+ 7m DAC InfiniBand/fibre optic cable SFP+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE X240 10G SFP+ 7m DAC, 7 m, SFP+, SFP+

Long summary description HPE X240 10G SFP+ 7m DAC InfiniBand/fibre optic cable SFP+ Black:
This is an auto-generated long summary of HPE X240 10G SFP+ 7m DAC InfiniBand/fibre optic cable SFP+ Black based on the first three specs of the first five spec groups.

HPE X240 10G SFP+ 7m DAC. Cable length: 7 m, Connector 1: SFP+, Connector 2: SFP+

Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)