location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
RDX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RDX1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV847A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631841464 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 09:34:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive RDX cartridge Black
  • - Data storage type: RDX 2:1
  • - Native capacity: 1 TB Compressed capacity: 2 TB
Long product name HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB :
The long product name of HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0, 60 MB/sec, 1360g, Black
More>>>
Short summary description HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB:
This short summary of the HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks RDX1000, Storage drive, RDX cartridge, 2:1, RDX, HP RDX 320GB Cartridge HP RDX 500GB Cartridge HP RDX 1TB Cartridge, 1 TB

Long summary description HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB:
This is an auto-generated long summary of HPE StorageWorks RDX1000 Storage drive RDX cartridge RDX 1 TB based on the first three specs of the first five spec groups.

HPE StorageWorks RDX1000. Product type: Storage drive, Media type: RDX cartridge, Compression ratio: 2:1. Native capacity: 1 TB, Compressed capacity: 2 TB. Maximum data transfer rate: 60 Mbit/s, Data transfer rate: 0.48 Gbit/s. Product colour: Black. Weight: 1.36 kg

Brand Image Product code Product Stock Price from
HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 1U USB Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007B StoreEver 1U USB Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE A8007B backup storage device Storage array Tape Cartridge
(show image)
A8007B A8007B 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks RDX320 Removable Disk Backup System DL Server Module HP StorageWorks RDX320 Removable Disk Backup System DL Server Module
(show image)
AP725A StorageWorks RDX320 Removable Disk Backup System DL Server Module 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks AP725A backup storage device Storage drive RDX cartridge RDX 320 GB
(show image)
AP725A AP725A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U USB Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A8007A StorageWorks 1U USB Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)