location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE B7030BA storage software Network storage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B7030BA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B7030BA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780677777 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: HP Backup and Recovery Solutions Service for Data Protector Software (Level 1, Level 2 and Level 3)
HP warrants only that the software media will be free of physical defects for a period of ninety (90) days from delivery
Long product name HPE B7030BA storage software Network storage :
The long product name of HPE B7030BA storage software Network storage. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Single Server Edition, Windows, LTU
More>>>
Short summary description HPE B7030BA storage software Network storage:
This short summary of the HPE B7030BA storage software Network storage data-sheet is auto-generated and uses the product title and the first six key specs.

HPE B7030BA, Network storage, 222.2 x 6.35 x 14.3 mm, 907 g, 0.907 kg (2 lbs)

Long summary description HPE B7030BA storage software Network storage:
This is an auto-generated long summary of HPE B7030BA storage software Network storage based on the first three specs of the first five spec groups.

HPE B7030BA. Type: Network storage. Dimensions (WxDxH): 222.2 x 6.35 x 14.3 mm, Weight: 907 g, Weight (imperial): 0.907 kg (2 lbs)

Country Distributor
Nederland 3 distributor(s)
Belgium 1 distributor(s)