location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AZ872A rack console 43.2 cm (17") 1600 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AZ872A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AZ872A
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE AZ872A rack console 43.2 cm (17") 1600 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") 1600 x 900 pixels 187 cd/m²
  • - On Screen Display (OSD)
  • - Black
Long product name HPE AZ872A rack console 43.2 cm (17") 1600 x 900 pixels Black :
The long product name of HPE AZ872A rack console 43.2 cm (17") 1600 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP TFT7600 G2 KVM Console Rackmount Keyboard DE Monitor
More>>>
Short summary description HPE AZ872A rack console 43.2 cm (17") 1600 x 900 pixels Black:
This short summary of the HPE AZ872A rack console 43.2 cm (17") 1600 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AZ872A, 43.2 cm (17"), 1600 x 900 pixels, LCD, 187 cd/m², 16:9, 36 W

Long summary description HPE AZ872A rack console 43.2 cm (17") 1600 x 900 pixels Black:
This is an auto-generated long summary of HPE AZ872A rack console 43.2 cm (17") 1600 x 900 pixels Black based on the first three specs of the first five spec groups.

HPE AZ872A. Display diagonal: 43.2 cm (17"), Display resolution: 1600 x 900 pixels, Display: LCD. Power consumption (typical): 36 W, AC adapter input voltage: 90 - 264 V, AC adapter frequency: 47/63 Hz. Width: 431.8 mm, Height: 43 mm, Depth: 424 mm. Package weight: 11.8 kg, Package dimensions (WxDxH): 613 x 581 x 200 mm. I/O ports: 1 x VGA 1 x USB A 2 x PS/2

Country Distributor
United Kingdom 1 distributor(s)