location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE DAT 320 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT 320 USB in 1U Rack-mount Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP835B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631688052 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 00:50:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE DAT 320 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge :
The long product name of HPE DAT 320 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DAT 320 USB in 1U Rack-mount Kit
More>>>
Short summary description HPE DAT 320 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:
This short summary of the HPE DAT 320 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HPE DAT 320 USB in 1U Rack-mount Kit, Storage auto loader & library, Tape Cartridge

Long summary description HPE DAT 320 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge:
This is an auto-generated long summary of HPE DAT 320 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge based on the first three specs of the first five spec groups.

HPE DAT 320 USB in 1U Rack-mount Kit. Product type: Storage auto loader & library, Media type: Tape Cartridge

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 17:55:39
Uk has collected 1 expert review for HPE DAT 320 USB in 1U Rack-mount Kit Storage auto loader & library Tape Cartridge and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-26 17:55:39
The StorageWorks DAT 320 represents a return to the good old days for HP and Sony. After the demise of DDS way back in 2001, they're back together as a joint development. This seventh-generation DAT drive is the successor to the DAT 160 and in this exc...
Bottom line The DAT 320 shows there's plenty of life in tape yet, providing high performance and hardware encryption...
83%
Brand Image Product code Product Stock Price from
HPE

HPE StorageWorks Tape Array 5300 Field Rack Storage auto loader & library Tape Cartridge
(show image)
C7508B StorageWorks Tape Array 5300 Field Rack 0.00
(excl. VAT)
0 (incl. VAT)