location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter interface cards/adapter Internal Fiber

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP767B
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:48:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter interface cards/adapter Internal Fiber
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: Fiber
  • - 4 Gbit/s
Long product name HPE 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter interface cards/adapter Internal Fiber :
The long product name of HPE 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter interface cards/adapter Internal Fiber. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter
More>>>
Short summary description HPE 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter interface cards/adapter Internal Fiber:
This short summary of the HPE 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter interface cards/adapter Internal Fiber data-sheet is auto-generated and uses the product title and the first six key specs.

HPE 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter, PCIe, Fiber, 4 Gbit/s, 247.9 mm, 262.9 mm, 193 mm

Long summary description HPE 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter interface cards/adapter Internal Fiber:
This is an auto-generated long summary of HPE 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter interface cards/adapter Internal Fiber based on the first three specs of the first five spec groups.

HPE 41B 4Gb 1-port PCIe Fibre Channel Host Bus Adapter. Host interface: PCIe, Output interface: Fiber. Data transfer rate (max): 4 Gbit/s. Width: 247.9 mm, Depth: 262.9 mm, Height: 193 mm. Compatible operating systems: Microsoft Windows 2003 Microsoft Windows 2008 VMware Red Hat Linux SUSE Linux Oracle Solaris

Brand Image Product code Product Stock Price from
HPE

HPE SC08e interface cards/adapter Internal SAS
(show image)
614988-B21 SC08e 0.00
(excl. VAT)
0 (incl. VAT)