location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks MSL4048 Storage auto loader & library Tape Cartridge 19.2 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks MSL4048
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AH172A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE StorageWorks MSL4048 Storage auto loader & library Tape Cartridge 19.2 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge Grey
  • - 4U
  • - Native capacity: 19.2 TB Compressed capacity: 38.4 TB
  • - Mean time between failures (MTBF): 100000 h
Warranty: 1-year parts exchange, next business day
Long product name HPE StorageWorks MSL4048 Storage auto loader & library Tape Cartridge 19.2 TB :
The long product name of HPE StorageWorks MSL4048 Storage auto loader & library Tape Cartridge 19.2 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks MSL 4048 2 Ultrium 920 Drive Tape Library - 38.4/19.2 TB (Compressed/Native), 60 MB/s, Ultra320 LVD SCSI, LTO-3, 48 slots, 4U
More>>>
Short summary description HPE StorageWorks MSL4048 Storage auto loader & library Tape Cartridge 19.2 TB:
This short summary of the HPE StorageWorks MSL4048 Storage auto loader & library Tape Cartridge 19.2 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks MSL4048, Storage auto loader & library, Tape Cartridge, 4U, Ultra 320 SCSI, LTO-3, Grey

Long summary description HPE StorageWorks MSL4048 Storage auto loader & library Tape Cartridge 19.2 TB:
This is an auto-generated long summary of HPE StorageWorks MSL4048 Storage auto loader & library Tape Cartridge 19.2 TB based on the first three specs of the first five spec groups.

HPE StorageWorks MSL4048. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 4U. Native capacity: 19.2 TB, Compressed capacity: 38.4 TB. Burst transfer rate: 60 MB/s. Power requirements: 100-240V AC, 50/60 Hz. Weight: 21.4 kg

Brand Image Product code Product Stock Price from
HPE

HPE StoreEver MSL Ultrium Left Magazine Kit Storage array Tape Cartridge
(show image)
W-AG330AR StoreEver MSL Ultrium Left Magazine Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver MSL LTO-6 Ultrium 6250 SAS Storage drive Tape Cartridge 2.5 TB
(show image)
C0H27A MSL LTO-6 Ultrium 6250 SAS 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1840 SCSI Drive Upgrade Kit
(show image)
AJ041B MSL LTO-4 Ultrium 1840 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit
(show image)
BL540B MSL LTO-5 Ultrium 3000 SAS Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3280 Fibre Channel Drive Upgrade Kit
(show image)
BL535B MSL LTO-5 Ultrium 3280 Fibre Channel Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-3 Ultrium 920 SCSI Drive Upgrade Kit
(show image)
AH173B MSL LTO-3 Ultrium 920 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3000 Fibre Channel Drive Upgrade Kit
(show image)
BL544B MSL LTO-5 Ultrium 3000 Fibre Channel Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1840 4Gb FC Drive Upgrade Kit
(show image)
AJ042B MSL LTO-4 Ultrium 1840 4Gb FC Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-3 Ultrium 920 SAS Drive Upgrade Kit
(show image)
AH562B MSL LTO-3 Ultrium 920 SAS Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-4 Ultrium 1760 SCSI Drive Upgrade Kit
(show image)
AJ819B MSL LTO-4 Ultrium 1760 SCSI Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)