reference guide
(1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1.4 kVA 950 W
- - 6 AC outlet(s)
- - Tower Black
Warranty:
Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4 hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution.
three-year with the first year including parts and labor
3-year limited with the first year including parts and labor
three-year with the first year including parts and labor
3-year limited with the first year including parts and labor
Long product name HPE T1500 G3 uninterruptible power supply (UPS) 1.4 kVA 950 W 6 AC outlet(s)
:
T1500 G3 International (INTL) Uninterruptible Power System
The long product name of HPE T1500 G3 uninterruptible power supply (UPS) 1.4 kVA 950 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
T1500 G3 International (INTL) Uninterruptible Power System
More>>>
Short summary description HPE T1500 G3 uninterruptible power supply (UPS) 1.4 kVA 950 W 6 AC outlet(s):
This short summary of the HPE T1500 G3 uninterruptible power supply (UPS) 1.4 kVA 950 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.
HPE T1500 G3, 1.4 kVA, 950 W, 220 V, 240 V, 50/60 Hz, 220 V
Long summary description HPE T1500 G3 uninterruptible power supply (UPS) 1.4 kVA 950 W 6 AC outlet(s):
This is an auto-generated long summary of HPE T1500 G3 uninterruptible power supply (UPS) 1.4 kVA 950 W 6 AC outlet(s) based on the first three specs of the first five spec groups.
HPE T1500 G3. Output power capacity: 1.4 kVA, Output power: 950 W, Input operation voltage (min): 220 V. AC outlet types: C14 coupler, Power plug: C13 coupler, AC outlets quantity: 6 AC outlet(s). Form factor: Tower, Product colour: Black, Safety: UL, GS, S Mark, NOM, EK, GOST, TISI. Width: 150 mm, Depth: 390 mm, Height: 193 mm