location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AF449A uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AF449A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF449A show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
reference guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE AF449A uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 kVA 670 W
  • - 6 AC outlet(s)
  • - Tower Black
Warranty: Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4 hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution.
three-year with the first year including parts and labor
3-year limited with the first year including parts and labor
Long product name HPE AF449A uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s) :
The long product name of HPE AF449A uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

T1000 G3 International (INTL) Uninterruptible Power System
More>>>
Short summary description HPE AF449A uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s):
This short summary of the HPE AF449A uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AF449A, 1 kVA, 670 W, 220 V, 240 V, 50/60 Hz, 220 V

Long summary description HPE AF449A uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s):
This is an auto-generated long summary of HPE AF449A uninterruptible power supply (UPS) 1 kVA 670 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

HPE AF449A. Output power capacity: 1 kVA, Output power: 670 W, Input operation voltage (min): 220 V. AC outlet types: C14 coupler, Power plug: C13 coupler, AC outlets quantity: 6 AC outlet(s). Form factor: Tower, Product colour: Black, Safety: UL, GS, S Mark, NOM, EK, GOST, TISI. Width: 150 mm, Depth: 333 mm, Height: 193 mm

Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)