location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE PCI Asynchronous Transfer Mode 155Mbps UTP5 Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCI Asynchronous Transfer Mode 155Mbps UTP5 Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A5515A
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2016 12:42:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE PCI Asynchronous Transfer Mode 155Mbps UTP5 Adapter :
The long product name of HPE PCI Asynchronous Transfer Mode 155Mbps UTP5 Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

This easy-to-buy, easy-to-use HP Care Pack service helps ensure that your new HP hardware is installed smoothly, efficiently, and with minimal disruption of your IT and business operations.
More>>>
Short summary description HPE PCI Asynchronous Transfer Mode 155Mbps UTP5 Adapter:
This short summary of the HPE PCI Asynchronous Transfer Mode 155Mbps UTP5 Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HPE PCI Asynchronous Transfer Mode 155Mbps UTP5 Adapter

Long summary description HPE PCI Asynchronous Transfer Mode 155Mbps UTP5 Adapter:
This is an auto-generated long summary of HPE PCI Asynchronous Transfer Mode 155Mbps UTP5 Adapter based on the first three specs of the first five spec groups.

HPE PCI Asynchronous Transfer Mode 155Mbps UTP5 Adapter