location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL360 Gen9 server Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DL360 Gen9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
755262-B21 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182572962 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL360 Gen9 server Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E5 v3 E5-2630V3 2.4 GHz
  • - 16 GB 2133 MHz DDR4-SDRAM 1 x 16
  • - Rack (1U) 500 W
Warranty: 3/3/3
Long product name HPE ProLiant DL360 Gen9 server Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM 500 W :
The long product name of HPE ProLiant DL360 Gen9 server Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM 500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon E5-2630 v3 (2.4GHz, 20MB), 16GB (1 x 16GB) RDIMM, 8 SFF HDD, Dynamic Smart Array B140i & Smart Array P440ar, 500W PS
More>>>
Short summary description HPE ProLiant DL360 Gen9 server Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM 500 W:
This short summary of the HPE ProLiant DL360 Gen9 server Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant DL360 Gen9, 2.4 GHz, E5-2630V3, 16 GB, DDR4-SDRAM, 500 W, Rack (1U)

Long summary description HPE ProLiant DL360 Gen9 server Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM 500 W:
This is an auto-generated long summary of HPE ProLiant DL360 Gen9 server Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM 500 W based on the first three specs of the first five spec groups.

HPE ProLiant DL360 Gen9. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2630V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 500 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)

Source Testseek summary Average rating
Reviews
Updated:
2014-09-24 10:03:13
Uk has collected 2 expert reviews for HPE ProLiant DL360 Gen9 server Rack (1U) Intel Xeon E5 v3 E5-2630V3 2.4 GHz 16 GB DDR4-SDRAM 500 W and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2017-11-08 06:24:32
Sign up for our daily newsletter The 1U rack server is a perfect choice for rack dense computing and they don't come much more qualified than HPE's ProLiant DL360 Gen9. It offers impressive amounts of power and flexibility in a slim-line chassis and deli...
Good Powerful 1U package, Impressive expansion potential, Top value, SAS3 support as standard, Excellent management tools...
Bad Storage upgrade options not clearly documented...
Bottom line Ideally suited to rack dense computing, the ProLiant DL360p Gen9 is well designed and packs an impressive specification into its compact chassis...
100%
storagereview.com
Updated:
2014-09-24 10:03:13
With the availability of Intel's Xeon E5-2600 v3 family of processors, a variety of server vendors are launching compute platforms that take advantage of the performance increases of the new Xeon architecture. The DL360 Gen9 is the new mainstream 1U compu...
Good Dual-port 10GbE network option provides high-speed network connectivity ideal for diving high performance storage arrays, A broad range of management choices inside and outside the HP management ecosystem, Improved storage options including support for SA...
Bad Support contract required for long-term non-critical software/BIOS updates...
Bottom line The HP ProLiant DL360 Gen9 offers data centers that are driven by dense computing a 1U server that builds on HP's server pedigree and delivers gains in both performance and power efficiency over the prior Gen8 family. HP ProLiant DL360 Gen9 Product PageGA...
0%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)