Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - NVIDIA Quadro 4000 3 GB GDDR5
- - 3840 x 2160 pixels 192 bit PCI Express 2.0
- - DisplayPorts quantity: 2
- - DVI-I ports quantity: 1
- - DirectX version: 11 OpenGL version: 4.4
- - 80 W
Warranty:
The NVIDIA Tesla, GRID or Quadro GPU Modules have one year parts exchange For details on HP Qualified Options Limited visit: http://h18004.www1/products/servers/platforms/index.html
Long product name HPE 730870-B21 graphics card NVIDIA Quadro 4000 3 GB GDDR5
:
NVIDIA Quadro K4000 PCI-E Graphics Adapter
The long product name of HPE 730870-B21 graphics card NVIDIA Quadro 4000 3 GB GDDR5. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
NVIDIA Quadro K4000 PCI-E Graphics Adapter
More>>>
Short summary description HPE 730870-B21 graphics card NVIDIA Quadro 4000 3 GB GDDR5:
This short summary of the HPE 730870-B21 graphics card NVIDIA Quadro 4000 3 GB GDDR5 data-sheet is auto-generated and uses the product title and the first six key specs.
HPE 730870-B21, Quadro 4000, 3 GB, GDDR5, 192 bit, 3840 x 2160 pixels, PCI Express 2.0
Long summary description HPE 730870-B21 graphics card NVIDIA Quadro 4000 3 GB GDDR5:
This is an auto-generated long summary of HPE 730870-B21 graphics card NVIDIA Quadro 4000 3 GB GDDR5 based on the first three specs of the first five spec groups.
HPE 730870-B21. Graphics processor family: NVIDIA, Graphics processor: Quadro 4000. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active