Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
670636-S05
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886112250287
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created by Hewlett Packard Enterprise
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3324
This statistic is based on the 77116 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75334 free Open Icecat users .
Info modified on: 09 Feb 2017 18:15:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3/3/3 - Server includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name Hewlett Packard Enterprise ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy server :
The short editorial description of Hewlett Packard Enterprise ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy server

HP ProLiant DL360p Gen8 E5-2640 2.50GHz 6-core 1P 8GB-R P420i FBWC SFF 460W PS Base Server/S-Buy
More>>>
Short summary description Hewlett Packard Enterprise ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy server:
This short summary of the Hewlett Packard Enterprise ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy server data-sheet is auto-generated and uses the product title and the first six key specs.

Hewlett Packard Enterprise ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy

Long summary description Hewlett Packard Enterprise ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy server:
This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy server based on the first three specs of the first five spec groups.

Hewlett Packard Enterprise ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy

Source Testseek summary Average rating
Reviews
Updated:
2014-09-13
Testseek has collected 4 expert reviews for HP ProLiant DL360p Gen8 E5-2640 1P 8GB-R P420i FBWC SFF 460W PS Base Svr/S-Buy and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2014-09-13
Bottom line The ProLiant DL360p Gen8 is well designed and packs a high-end specification into its compact 1U rack chassis. Storage potential is great as there is plenty of room to grow and HP’s new iLO4 controller cannot be beaten when it comes to management and m...
100%