Warranty:
3/3/3 - Server includes three years of parts, three years of labor, three years of onsite support coverage. Additional information regarding worldwide limited and technical support is available at: http://h18004.www1/products/servers/platforms/index.htmlAdditional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name Hewlett Packard Enterprise ProLiant 360p Gen8 2.5GHz E5-2640 460W Rack (1U) server
:
Intel Xeon E5-2640 (2.5GHz, 15MB), 16GB PC3-10600R, Smart Array P420i/1GB FBWC, 460W PS
The short editorial description of Hewlett Packard Enterprise ProLiant 360p Gen8 2.5GHz E5-2640 460W Rack (1U) server
Intel Xeon E5-2640 (2.5GHz, 15MB), 16GB PC3-10600R, Smart Array P420i/1GB FBWC, 460W PS
More>>>
Short summary description Hewlett Packard Enterprise ProLiant 360p Gen8 2.5GHz E5-2640 460W Rack (1U) server:
This short summary of the Hewlett Packard Enterprise ProLiant 360p Gen8 2.5GHz E5-2640 460W Rack (1U) server data-sheet is auto-generated and uses the product title and the first six key specs.
Hewlett Packard Enterprise ProLiant 360p Gen8, 2.5 GHz, E5-2640, 16 GB, DDR3-SDRAM, 460 W, Rack (1U)
Long summary description Hewlett Packard Enterprise ProLiant 360p Gen8 2.5GHz E5-2640 460W Rack (1U) server:
This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant 360p Gen8 2.5GHz E5-2640 460W Rack (1U) server based on the first three specs of the first five spec groups.
Hewlett Packard Enterprise ProLiant 360p Gen8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.5 GHz, Processor model: E5-2640. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 4 GB. Hard drive size: 2.5", Hard drive interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 460 W, Redundant power supply (RPS) support. Chassis type: Rack (1U)