Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise ProLiant 350p Gen8 2.3GHz E5-2630 750W Rack (5U) server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
350p Gen8
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
646677-371
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0886111388523
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 11 Apr 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5045
This statistic is based on the 77098 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 11-04-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75329 free Open Icecat users .
Info modified on: 26 Feb 2018 01:28:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hewlett Packard Enterprise ProLiant 350p Gen8 2.3GHz E5-2630 750W Rack (5U) server :
The short editorial description of Hewlett Packard Enterprise ProLiant 350p Gen8 2.3GHz E5-2630 750W Rack (5U) server

HP ProLiant ML350p Gen8 E5-2630 2.30GHz 6-core 1P 8GB-R P420i Hot Plug 8 SFF 750W PS Base Server
More>>>
Short summary description Hewlett Packard Enterprise ProLiant 350p Gen8 2.3GHz E5-2630 750W Rack (5U) server:
This short summary of the Hewlett Packard Enterprise ProLiant 350p Gen8 2.3GHz E5-2630 750W Rack (5U) server data-sheet is auto-generated and uses the product title and the first six key specs.

Hewlett Packard Enterprise ProLiant 350p Gen8, 2.3 GHz, E5-2630, 8 GB, DDR3-SDRAM, 750 W, Rack (5U)

Long summary description Hewlett Packard Enterprise ProLiant 350p Gen8 2.3GHz E5-2630 750W Rack (5U) server:
This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant 350p Gen8 2.3GHz E5-2630 750W Rack (5U) server based on the first three specs of the first five spec groups.

Hewlett Packard Enterprise ProLiant 350p Gen8. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2.3 GHz, Processor model: E5-2630. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Hard drive size: 2.5", Hard drive interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Rack (5U)

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-09-13
Testseek has collected 3 expert reviews for HP ProLiant 350p Gen8 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
itpro.co.uk
Updated:
2014-09-13
Bottom line This high capacity pedestal server covers a lot of bases and its versatility will appeal to SMBs and enterprises alike. HP’s remote management is the best on the market and its low noise levels make it well suited to remote or small office deployments...
83%