Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise Intel Xeon E7-4850 2GHz 24MB L3 processor

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E7-4850
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
643071-L21
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13405
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 14 Dec 2017 18:09:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hewlett Packard Enterprise Intel Xeon E7-4850 2GHz 24MB L3 processor :
The short editorial description of Hewlett Packard Enterprise Intel Xeon E7-4850 2GHz 24MB L3 processor

HP DL580 G7 Intel Xeon E7-4850 (2.00GHz/10-core/24MB/130W) FIO 2-processor Kit
More>>>
Short summary description Hewlett Packard Enterprise Intel Xeon E7-4850 2GHz 24MB L3 processor:
This short summary of the Hewlett Packard Enterprise Intel Xeon E7-4850 2GHz 24MB L3 processor data-sheet is auto-generated and uses the product title and the first six key specs.
Hewlett Packard Enterprise Intel Xeon E7-4850, Intel® Xeon® E7 Family, 2 GHz, LGA 1567 (Socket LS), PC, 32 nm, E7-4850
Long summary description Hewlett Packard Enterprise Intel Xeon E7-4850 2GHz 24MB L3 processor :

Hewlett Packard Enterprise Intel Xeon E7-4850. Processor family: Intel® Xeon® E7 Family, Processor frequency: 2 GHz, Processor socket: LGA 1567 (Socket LS). Memory channels supported by processor: Quad, Maximum internal memory supported by processor: 2048 GB, Memory clock speeds supported by processor: 800,978,1066,1333 MHz. Thermal Design Power (TDP): 130 W. L1 cache: 0.47 MB, Temperature (max): 69 °C

This is an auto-generated long summary of Hewlett Packard Enterprise Intel Xeon E7-4850 2GHz 24MB L3 processor based on the first three specs of the first five spec groups.
Intel® Turbo Boost Technology
Intel® Turbo Boost Technology

Higher Performance When You Need It Most
Intel® Turbo Boost Technology 2.01 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 3 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Italia 1 distributor(s)