location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB) processor L3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon X5670 (2.93GHz/6-core/95W/12MB)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
595726-B21 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2024 11:46:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB) processor L3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence X5670 2.93 GHz
  • - 12 MB L3 Socket B (LGA 1366)
  • - Processor cores: 6 32 nm 64-bit 95 W
  • - Maximum internal memory supported by processor: 288 GB
Long product name HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB) processor L3 :
The long product name of HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB) processor L3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP BL460c G6 Intel Xeon X5670 (2.93GHz/6-core/95W/12MB) Processor Kit
More>>>
Short summary description HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB) processor L3:
This short summary of the HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB) processor L3 data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB), Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, X5670, 2.93 GHz, 64-bit

Long summary description HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB) processor L3:
This is an auto-generated long summary of HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB) processor L3 based on the first three specs of the first five spec groups.

HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB). Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory clock speeds supported by processor: 800,1066,1333 MHz. Market segment: Server. Compatibility: HP ProLiant BL280c G6

Source Testseek summary Average rating
Reviews
Updated:
2016-10-29 05:33:46
Uk has collected 3 expert reviews for HPE Intel Xeon X5670 (2.93GHz/6-core/95W/12MB) processor L3 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2016-10-29 05:33:46
Our review of the Intel Xeon X5600 series CPU shows that fast AES encryption, better scalability, and consistent per-core performance make the new six-core Xeon - codenamed 'Westmere' - is a worthy successor to Intel Nehalem. In the year since Intel...
Bottom line If virtualization or highly threaded workloads are your game, the six-core Intel Xeon X5600 models are definitely the way to go. If you're looking for raw clock speed on single-threaded workloads, the four-core models will give you better bang for you...
80%
Techreport.com
Updated:
2016-10-29 05:33:46
As you may know, Intel has enjoyed a resurgence in its server and workstation processor business over the past several years, due in no small part to regular and effective refinements to its core CPU technology. The introduction of the...
Bottom line We had hoped to expand our test suite to include a nifty new virtualization and web service benchmark, but it turns out that generating SPECjbb and SPECpower_ssj performance results for seven different CPU models across five different test systems take...
0%
anandtech.com
Updated:
2016-10-29 05:33:46
The new Xeon “Westmere” 5600 series, has arrived. Basically an improved 32nm version of the impressive Xeon 5500 series “Nehalem” CPU. The new Xeon won’t make a big splash like the Xeon 5500 series did back in March 2009. But who cares? Each core in t...
Bottom line In a few weeks, there will be new dual CPU offerings from both AMD and Intel. We will need to start over again, so any conclusion we make today has a very short lifespan. For those of you who did not find the right benchmark among the ones we presented he...
0%
Brand Image Product code Product Stock Price from
HPE

HPE Intel Xeon E5640 processor 2.66 GHz 12 MB L3
(show image)
612466-B21 Intel Xeon E5640 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)