Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise ProLiant ML110 G6 + 571232-B21 + 500668-B21 2.8GHz 300W Tower server

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
ML
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML110 G6 + 571232-B21 + 500668-B21
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
578930-425/BUN05
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6164
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 14 Dec 2017 18:11:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hewlett Packard Enterprise ProLiant ML110 G6 + 571232-B21 + 500668-B21 2.8GHz 300W Tower server :
The short editorial description of Hewlett Packard Enterprise ProLiant ML110 G6 + 571232-B21 + 500668-B21 2.8GHz 300W Tower server

Intel Pentium Dual-Core G6950 (2.8GHz, 3MB L3), 1GB DDR3, 250GB SATA LFF, DVD-ROM, 300W + 250GB 3G SATA 7.2K LFF (3.5-inch) Non-hot Plug (571232-B21) + 1GB (1x1GB) Single Rank x8 PC3-10600 (DDR3-1333) Unbuffered CAS-9 Memory Kit (500668-B21)
More>>>
Short summary description Hewlett Packard Enterprise ProLiant ML110 G6 + 571232-B21 + 500668-B21 2.8GHz 300W Tower server:
This short summary of the Hewlett Packard Enterprise ProLiant ML110 G6 + 571232-B21 + 500668-B21 2.8GHz 300W Tower server data-sheet is auto-generated and uses the product title and the first six key specs.
Hewlett Packard Enterprise ProLiant ProLiant ML110 G6 + 571232-B21 + 500668-B21, 2.8 GHz, 1 GB, DDR3-SDRAM, 250 GB, 300 W, Tower
Long summary description Hewlett Packard Enterprise ProLiant ML110 G6 + 571232-B21 + 500668-B21 2.8GHz 300W Tower server :

Hewlett Packard Enterprise ProLiant ProLiant ML110 G6 + 571232-B21 + 500668-B21. Processor family: Intel Pentium Dual Core, Processor frequency: 2.8 GHz. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Hard drive size: 3.5", Hard drive interface: Serial ATA. Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 300 W. Chassis type: Tower

This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant ML110 G6 + 571232-B21 + 500668-B21 2.8GHz 300W Tower server based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.