Warranty:
Worldwide limited
Long product name HPE ProLiant 518870-B21 server Blade AMD Opteron 6174 64 GB DDR3-SDRAM
:
4xAMD Opteron 6174 (2.2Ghz, 12 Mb L3), AMD SR5690, 64GB RAM, ATI RN-50, 4xLAN, Blade
The long product name of HPE ProLiant 518870-B21 server Blade AMD Opteron 6174 64 GB DDR3-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
4xAMD Opteron 6174 (2.2Ghz, 12 Mb L3), AMD SR5690, 64GB RAM, ATI RN-50, 4xLAN, Blade
More>>>
Short summary description HPE ProLiant 518870-B21 server Blade AMD Opteron 6174 64 GB DDR3-SDRAM:
This short summary of the HPE ProLiant 518870-B21 server Blade AMD Opteron 6174 64 GB DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.
HPE ProLiant 518870-B21, 6174, 64 GB, DDR3-SDRAM, Blade
Long summary description HPE ProLiant 518870-B21 server Blade AMD Opteron 6174 64 GB DDR3-SDRAM:
This is an auto-generated long summary of HPE ProLiant 518870-B21 server Blade AMD Opteron 6174 64 GB DDR3-SDRAM based on the first three specs of the first five spec groups.
HPE ProLiant 518870-B21. Processor family: AMD Opteron, Processor model: 6174. Internal memory: 64 GB, Internal memory type: DDR3-SDRAM. Ethernet LAN. Chassis type: Blade