Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Serial ATA
- - Internal
- - Black
Warranty:
The for this device is 1-year parts only. Maximum: The remaining of the HP server product in which it is installed (to a maximum three-year limited
Long product name HPE 481041-B21 optical disc drive Internal Black
:
Slim, 12.7mm, SATA, DVD-ROM
The long product name of HPE 481041-B21 optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Slim, 12.7mm, SATA, DVD-ROM
More>>>
Short summary description HPE 481041-B21 optical disc drive Internal Black:
This short summary of the HPE 481041-B21 optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.
HPE 481041-B21, Black, Serial ATA, 24x, 8x
Long summary description HPE 481041-B21 optical disc drive Internal Black:
This is an auto-generated long summary of HPE 481041-B21 optical disc drive Internal Black based on the first three specs of the first five spec groups.
HPE 481041-B21. Product colour: Black. Interface: Serial ATA. CD read speed: 24x, DVD read speed: 8x