Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hewlett Packard Enterprise ProLiant DL385 G7 + 460W PS + 146GB HDD 2GHz 460W Rack (2U) server

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hewlett Packard Enterprise
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLiant
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL385 G7 + 460W PS + 146GB HDD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470065-384/KIT2
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hewlett Packard Enterprise: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 07 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14627
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 07-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 14:43:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: Global Limited
Long product name Hewlett Packard Enterprise ProLiant DL385 G7 + 460W PS + 146GB HDD 2GHz 460W Rack (2U) server :
The short editorial description of Hewlett Packard Enterprise ProLiant DL385 G7 + 460W PS + 146GB HDD 2GHz 460W Rack (2U) server

1 x AMD Opteron 6128 (2.0GHz, 12MB L3, 80W), 4GB (2 x 2GB) DDR3 RDIMM, DVD-ROM, Hot Plug SFF SAS no HDD, Smart Array P410i/256M, 1 x 460W, 2U + 460W PS + 146GB HDD
More>>>
Short summary description Hewlett Packard Enterprise ProLiant DL385 G7 + 460W PS + 146GB HDD 2GHz 460W Rack (2U) server:
This short summary of the Hewlett Packard Enterprise ProLiant DL385 G7 + 460W PS + 146GB HDD 2GHz 460W Rack (2U) server data-sheet is auto-generated and uses the product title and the first six key specs.
Hewlett Packard Enterprise ProLiant ProLiant DL385 G7 + 460W PS + 146GB HDD, 2 GHz, 4 GB, DDR3-SDRAM, DVD-ROM, 460 W, Rack (2U)
Long summary description Hewlett Packard Enterprise ProLiant DL385 G7 + 460W PS + 146GB HDD 2GHz 460W Rack (2U) server :

Hewlett Packard Enterprise ProLiant ProLiant DL385 G7 + 460W PS + 146GB HDD. Processor family: AMD Opteron, Processor frequency: 2 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 2 GB. Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 460 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

This is an auto-generated long summary of Hewlett Packard Enterprise ProLiant DL385 G7 + 460W PS + 146GB HDD 2GHz 460W Rack (2U) server based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14
Testseek has collected 1 expert review for HP ProLiant DL385 G7 + 460W PS + 146GB HDD and the rating is 83 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
83%
Source Review comments Score
pcpro.co.uk
Updated:
2011-08-14
Despite a lukewarm reception for AMD's Opteron 6100 processors, most blue-chip server vendors are now starting to integrate them into their server line-up. We've already exclusively reviewed Dell's quad-socket PowerEdge R815, and we can now bring you a...
Bottom line With a high memory capacity and physical core count, HP's latest Opteron 6100 server is a top choice for virtualisation...
83%