location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant ML150 G5 server 250 GB Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant ML150 G5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470064-715 show
Show alternative article codes used in the online market place
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 21:28:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant ML150 G5 server 250 GB Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 5000 Sequence E5405 2 GHz
  • - 1 GB 667 MHz DDR2-SDRAM 2 x 0.5
  • - 250 GB
  • - Rack (5U) 650 W
Warranty: 1 year
Long product name HPE ProLiant ML150 G5 server 250 GB Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W :
The long product name of HPE ProLiant ML150 G5 server 250 GB Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant ML150 G5 - Intel Quad-Core Xeon E5405 / 2 GHz, 1 GB DDR II SDRAM, 1 x 250 GB Serial ATA-150 - 7200 rpm, DVD±RW, Gigabit Ethernet, RAID ( Serial ATA-150 ) ; IDE ( IDE/ATA )
More>>>
Short summary description HPE ProLiant ML150 G5 server 250 GB Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W:
This short summary of the HPE ProLiant ML150 G5 server 250 GB Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant ML150 G5, 2 GHz, E5405, 1 GB, DDR2-SDRAM, 250 GB, Rack (5U)

Long summary description HPE ProLiant ML150 G5 server 250 GB Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W:
This is an auto-generated long summary of HPE ProLiant ML150 G5 server 250 GB Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W based on the first three specs of the first five spec groups.

HPE ProLiant ML150 G5. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2 GHz, Processor model: E5405. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 0.5 GB. Total storage capacity: 250 GB, HDD size: 3.5", HDD interface: Serial ATA. Power supply: 650 W. Chassis type: Rack (5U)

Brand Image Product code Product Stock Price from
HPE

HPE ProLiant ML150 G5 + 2GB Registered PC2-5300 2x1GB DDR2 Memory Kit server 250 GB Rack (5U) Intel® Xeon® 5000 Sequence E5405 2 GHz 1 GB DDR2-SDRAM 650 W
(show image)
470064-715+408851-B21 ProLiant ML150 G5 + 2GB Registered PC2-5300 2x1GB DDR2 Memory Kit 0.00
(excl. VAT)
0 (incl. VAT)